Radiall Attenuators R411810121

Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411810121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF Attenuators - 2859602 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859602
RF Attenuators 2859602
SMA plug-skt attenuator,10dB DC - 18GHz

SMA plug-skt attenuator,10dB DC - 18GHz

Supplier's Site
Attenuator - Fixed Coaxial - R411810121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411810121
Attenuator - Fixed Coaxial R411810121
SMA Attenuator 10 dB 18 GHz 2W

SMA Attenuator 10 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R411810121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411810121
Attenuators R411810121
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411810121-ND 2859602 R411810121 R411810121
Product Name Attenuators RF Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details