Radiall Attenuators R412403000

Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412403000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412403000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412403000
Attenuator - Fixed Coaxial R412403000
BNC Attenuator 3 dB 2 GHz 2W

BNC Attenuator 3 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412403000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412403000
RF and Wireless - Attenuators R412403000
ATTENUATOR: BNC 3DB 2GHZ 2W 50OH

ATTENUATOR: BNC 3DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412403000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412403000
Attenuators R412403000
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412403000-ND R412403000 R412403000 R412403000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details