Radiall Attenuator - Fixed Coaxial R412406000

Description
BNC Attenuator 6 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 6 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412406000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412406000
Attenuator - Fixed Coaxial R412406000
BNC Attenuator 6 dB 2 GHz 2W

BNC Attenuator 6 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412406000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412406000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412406000
RF and Wireless - Attenuators R412406000
ATTENUATOR: BNC 6DB 2GHZ 2W 50OH

ATTENUATOR: BNC 6DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412406000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412406000
Attenuators R412406000
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412406000 2201-R412406000-ND R412406000 R412406000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details