Richardson RFPD Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| The Si5344H uses an External reference and is a 2 input 4 output 100G/400G coherent optical clock. Each of the ouputs can be configured as a high speed output (up... | |
| The Si5345A 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. | |
| The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. |
| << Prev | Next >> |