Radiall Attenuator - Fixed Coaxial R411820000

Description
2W DC-15 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-15 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411820000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411820000
Attenuator - Fixed Coaxial R411820000
2W DC-15 GHz SMA Coaxial Attenuator

2W DC-15 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411820000
RF and Wireless - Attenuators R411820000
ATT SMA.75 20DB 15GHZ 2W

ATT SMA.75 20DB 15GHZ 2W

Supplier's Site
Attenuators - R411820000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411820000
Attenuators R411820000
RF Attenuators 20dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411820000 R411820000 R411820000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details