pSemi Attenuator - Digitally Controlled PE43620A-Z

Description
The PE43620 is a 50 Ohm, high linearity, 2-bit RF digital step attenuator (DSA) covering an 18dB attenuation range in 6 dB steps. With a parallel control interface, it maintains high attenuation accuracy, fast switching speed, low insertion loss and low power consumption. This Peregrine DSA is available in a 3x3 mm 12-lead QFN footprint. The PE43620 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE43620 is a 50 Ohm, high linearity, 2-bit RF digital step attenuator (DSA) covering an 18dB attenuation range in 6 dB steps. With a parallel control interface, it maintains high attenuation accuracy, fast switching speed, low insertion loss and low power consumption. This Peregrine DSA is available in a 3x3 mm 12-lead QFN footprint. The PE43620 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - PE43620A-Z - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43620A-Z
Attenuator - Digitally Controlled PE43620A-Z
The PE43620 is a 50 Ohm, high linearity, 2-bit RF digital step attenuator (DSA) covering an 18dB attenuation range in 6 dB steps. With a parallel control interface, it maintains high attenuation accuracy, fast switching speed, low insertion loss and low power consumption. This Peregrine DSA is available in a 3x3 mm 12-lead QFN footprint. The PE43620 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE43620 is a 50 Ohm, high linearity, 2-bit RF digital step attenuator (DSA) covering an 18dB attenuation range in 6 dB steps. With a parallel control interface, it maintains high attenuation accuracy, fast switching speed, low insertion loss and low power consumption. This Peregrine DSA is available in a 3x3 mm 12-lead QFN footprint.

The PE43620 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PE43620A-Z
Product Name Attenuator - Digitally Controlled
Number of Bits 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details