MACOM Attenuators MAATCC0013TR

Description
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet
Description
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAATCC0013TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753

RF Attenuators 28dB 824MHz ~ 960MHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuator - 852-MAATCC0013TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR Product overview: MAATCC0013TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0013TR can be used for catalog matching and distributor lookup.

ATTENUATOR Product overview: MAATCC0013TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - MAATCC0013TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAATCC0013TR
Attenuator - Variable Voltage MAATCC0013TR
MACOM's MAATCC0013 is an integrate voltage variable attenuator containing two PIN diodes and a passive glass quadrature hybrid. This device is package in a 5 leaded SOT plastic surface mount package. Maximum attenuation is typically achieved at 3.5 V bias using the suggested bias circuit. The MAATCC0013 is ideally suited for GSM communication applications requiring variable attenuation in the 824 to 960 MHz bandwidth.

MACOM's MAATCC0013 is an integrate voltage variable attenuator containing two PIN diodes and a passive glass quadrature hybrid. This device is package in a 5 leaded SOT plastic surface mount package. Maximum attenuation is typically achieved at 3.5 V bias using the suggested bias circuit. The MAATCC0013 is ideally suited for GSM communication applications requiring variable attenuation in the 824 to 960 MHz bandwidth.

Supplier's Site Datasheet
Attenuators - MAATCC0013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0013TR
Attenuators MAATCC0013TR
RF Attenuators 28dB 824 MHz ~ 960 MHz 50 Ohms SC-74A, SOT-753

RF Attenuators 28dB 824 MHz ~ 960 MHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAATCC0013TR-ND 852-MAATCC0013TR MAATCC0013TR MAATCC0013TR
Product Name Attenuators Attenuator Attenuator - Variable Voltage Attenuators
Attenuation 28 dB 28 dB
Package Type SC-74A, SOT-753 Tape & Reel (TR) SOT-25 SC-74A, SOT-753
Frequency 0.8240 to 0.9600 GHz 0.8240 to 0.9600 GHz 0.8240 to 0.9600 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details