Radiall Attenuators R412520124

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412520124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF Attenuators - 2968093 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2968093
RF Attenuators 2968093
TNC 20dB ATTENUATOR

TNC 20dB ATTENUATOR

Supplier's Site
Attenuator - Fixed Coaxial - R412520124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412520124
Attenuator - Fixed Coaxial R412520124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - R412520124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412520124
Attenuators R412520124
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412520124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412520124
RF and Wireless - Attenuators R412520124
ATTENUATOR: TNC 20DB 3GHZ 1W 50O

ATTENUATOR: TNC 20DB 3GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412520124-ND 2968093 R412520124 R412520124 R412520124
Product Name Attenuators RF Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Digitally Controlled Attenuators - NDA-9000-10000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9 GHz
View Details