Radiall Attenuator - Fixed Coaxial R411816124

Description
SMA Attenuator 16 dB 6 GHz 1W
Request a Quote Datasheet
Description
SMA Attenuator 16 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411816124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411816124
Attenuator - Fixed Coaxial R411816124
SMA Attenuator 16 dB 6 GHz 1W

SMA Attenuator 16 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R411816124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411816124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411816124
RF and Wireless - Attenuators R411816124
ATTENUATOR: SMA.75 16DB 6GHZ 1W

ATTENUATOR: SMA.75 16DB 6GHZ 1W

Supplier's Site
Attenuators - R411816124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411816124
Attenuators R411816124
RF Attenuators 16dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411816124 2201-R411816124-ND R411816124 R411816124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details