Radiall Attenuators R411815121

Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411815121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411815121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411815121
Attenuator - Fixed Coaxial R411815121
SMA Attenuator 15 dB 18 GHz 2W

SMA Attenuator 15 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R411815121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411815121
Attenuators R411815121
RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411815121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411815121
RF and Wireless - Attenuators R411815121
ATTENUATOR: SMA.75 15DB 18GHZ 2W

ATTENUATOR: SMA.75 15DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411815121-ND R411815121 R411815121 R411815121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details