Radiall Attenuators R412719124

Description
RF Attenuators 19dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412719124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 19dB 0Hz ~ 4GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412719124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412719124
Attenuator - Fixed Coaxial R412719124
N Attenuator 19 dB 3 GHz 1W

N Attenuator 19 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - R412719124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412719124
Attenuators R412719124
RF Attenuators 19dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 19dB 0 Hz ~ 4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412719124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412719124
RF and Wireless - Attenuators R412719124
ATTENUATOR: N 19DB 6GHZ 1W 50OHM

ATTENUATOR: N 19DB 6GHZ 1W 50OHM

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412719124-ND R412719124 R412719124 R412719124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Digitally Controlled Attenuators - NDA-10-18000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details