Radiall Attenuators R411713124

Description
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411713124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411713124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411713124
Attenuator - Fixed Coaxial R411713124
3 GHz 1W 13 dB QMA Attenuator

3 GHz 1W 13 dB QMA Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411713124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411713124
RF and Wireless - Attenuators R411713124
ATTENUATOR: QMA 13DB 6GHZ 1W 50O

ATTENUATOR: QMA 13DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411713124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411713124
Attenuators R411713124
RF Attenuators 13dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 13dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411713124-ND R411713124 R411713124 R411713124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details