Radiall Attenuators R411801119

Description
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411801119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411801119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411801119
Attenuator - Fixed Coaxial R411801119
SMA Attenuator 1 dB 8 GHz 2W

SMA Attenuator 1 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R411801119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411801119
Attenuators R411801119
RF Attenuators 1dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411801119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411801119
RF and Wireless - Attenuators R411801119
ATTENUATOR: SMA.75 1DB 8GHZ 2W 5

ATTENUATOR: SMA.75 1DB 8GHZ 2W 5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411801119-ND R411801119 R411801119 R411801119
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details