Radiall Attenuator - Fixed Coaxial R411803000

Description
SMA Attenuator 3 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 3 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411803000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411803000
Attenuator - Fixed Coaxial R411803000
SMA Attenuator 3 dB 15 GHz 2W

SMA Attenuator 3 dB 15 GHz 2W

Supplier's Site Datasheet
Attenuators - R411803000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411803000
Attenuators R411803000
RF Attenuators 3dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number R411803000 R411803000
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Jitter Attenuators - SI5342D-D11914-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details