Radiall Attenuators R412414124

Description
RF Attenuators 14dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412414124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 14dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412414124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412414124
Attenuator - Fixed Coaxial R412414124
BNC Attenuator 14 dB 3 GHz 1W

BNC Attenuator 14 dB 3 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412414124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412414124
RF and Wireless - Attenuators R412414124
ATTENUATOR: BNC 14DB 3 GHZ 1W 50

ATTENUATOR: BNC 14DB 3 GHZ 1W 50

Supplier's Site
Attenuators - R412414124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412414124
Attenuators R412414124
RF Attenuators 14dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 14dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412414124-ND R412414124 R412414124 R412414124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 14 dB 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details