MACOM Attenuator - PCB Mount MAT10010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAT10010 is a fixed attenuator chip from Quarktwin Technology Ltd., designed for applications requiring attenuation from DC to 20 GHz. It provides 1 dB of attenuation with an insertion loss of ±0.30 dB and a return loss greater than 18 dB across its operational frequency range. The device is capable of handling medium power levels up to 2 W CW and features a compact footprint of 0.030,Äù x 0.030,Äù (0.762 x 0.762 mm). The MAT10010 is constructed using advanced thin film metallization and photolithography technology, ensuring good stability over temperature with a temperature coefficient of resistance (TRC) of less than 100 PPM. The chip includes a metalized ground connection that wraps around the corners, eliminating the need for additional ground bonding. It is RoHS compliant and can be attached using conductive epoxy or solder preform, with gold contacts facilitating reliable assembly. Engineers considering this product should note its suitability for high-frequency applications and its robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The MAT10010 is a fixed attenuator chip from Quarktwin Technology Ltd., designed for applications requiring attenuation from DC to 20 GHz. It provides 1 dB of attenuation with an insertion loss of ±0.30 dB and a return loss greater than 18 dB across its operational frequency range. The device is capable of handling medium power levels up to 2 W CW and features a compact footprint of 0.030,Äù x 0.030,Äù (0.762 x 0.762 mm). The MAT10010 is constructed using advanced thin film metallization and photolithography technology, ensuring good stability over temperature with a temperature coefficient of resistance (TRC) of less than 100 PPM. The chip includes a metalized ground connection that wraps around the corners, eliminating the need for additional ground bonding. It is RoHS compliant and can be attached using conductive epoxy or solder preform, with gold contacts facilitating reliable assembly. Engineers considering this product should note its suitability for high-frequency applications and its robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - MAT10010 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10010
Attenuator - PCB Mount MAT10010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - MAT10010
925164-MAT10010
Attenuators - MAT10010 925164-MAT10010
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925164-MAT10010 Features: RF Attenuators 1dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925164-MAT10010
Features: RF Attenuators 1dB 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8533.21.0020

Buy Now Datasheet
Attenuator - 852-MAT10010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10010
Attenuator 852-MAT10010
RF ATTENUATOR 1DB DIE Product overview: MAT10010 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10010 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1DB DIE Product overview: MAT10010 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAT10010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10010
Attenuators MAT10010
RF Attenuators 1dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 1dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAT10010 925164-MAT10010 852-MAT10010 MAT10010
Product Name Attenuator - PCB Mount Attenuators - MAT10010 Attenuator Attenuators
Frequency 20 GHz 0.0 to 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers