Radiall Attenuators R412404000

Description
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412404000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412404000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412404000
Attenuator - Fixed Coaxial R412404000
BNC Attenuator 4 dB 2 GHz 2W

BNC Attenuator 4 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412404000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412404000
Attenuators R412404000
RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412404000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412404000
RF and Wireless - Attenuators R412404000
ATTENUATOR: BNC 4DB 2GHZ 2W 50OH

ATTENUATOR: BNC 4DB 2GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412404000-ND R412404000 R412404000 R412404000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
50 - 6000 MHz Temperature Compensating Attenuator - RFSA4013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Attenuation 7.4 dB
Package Type QFN
View Details