Richardson RFPD Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| A Attenuators SMA, up to 23 GHz, 2 Watts | |
| AH Attenuators SMA, up to 23 GHz, 2 Watts | |
| Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts | |
| Attenuators TNC, up to 4 GHz, 150 Watts | |
| Attenuators Type N, up to 4 GHz, 300 Watts | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS |
| << Prev | Next >> |