Radiall Attenuator - Fixed Coaxial R411814000

Description
SMA Attenuator 14 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 14 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411814000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411814000
Attenuator - Fixed Coaxial R411814000
SMA Attenuator 14 dB 15 GHz 2W

SMA Attenuator 14 dB 15 GHz 2W

Supplier's Site Datasheet
Attenuators - R411814000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411814000
Attenuators R411814000
RF Attenuators 14dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
R411814000
RF and Wireless - Attenuators R411814000
ATT SMA.75 14DB 15GHZ 2W

ATT SMA.75 14DB 15GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411814000 R411814000 R411814000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Jitter Attenuators - SI5342D-D13982-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details