Radiall RF Attenuators R412720124

Description
N plug - skt attenuator,20dB DC to 3GHz
Request a Quote Datasheet
Description
N plug - skt attenuator,20dB DC to 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2859719 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859719
RF Attenuators 2859719
N plug - skt attenuator,20dB DC to 3GHz

N plug - skt attenuator,20dB DC to 3GHz

Supplier's Site
Attenuator - Fixed Coaxial - R412720124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412720124
Attenuator - Fixed Coaxial R412720124
N Attenuator 20 dB 2 GHz 1W

N Attenuator 20 dB 2 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412720124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412720124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412720124
Attenuators R412720124
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2859719 R412720124 2201-R412720124-ND R412720124
Product Name RF Attenuators Attenuator - Fixed Coaxial Attenuators Attenuators
Frequency 6 GHz ? to 2 GHz 0.0 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-8000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details