Radiall Attenuators R412713000

Description
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412713000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412713000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412713000
Attenuator - Fixed Coaxial R412713000
N Attenuator 13 dB 2 GHz 2W

N Attenuator 13 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412713000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412713000
RF and Wireless - Attenuators R412713000
ATTENUATOR: N 13DB 2GHZ 2W 50OHM

ATTENUATOR: N 13DB 2GHZ 2W 50OHM

Supplier's Site
Attenuators - R412713000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412713000
Attenuators R412713000
RF Attenuators 13dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412713000-ND R412713000 R412713000 R412713000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details