MACOM Attenuator - Digitally Controlled MAATSS0022TR-3000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATSS0022TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATSS0022TR-3000
Attenuator - Digitally Controlled MAATSS0022TR-3000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 1465-MAATSS0022TR-3000CT-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Attenuators - 1465-MAATSS0022TR-3000TR-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Attenuators - 1465-MAATSS0022TR-3000DKR-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Attenuators 15.5dB 2.5MHz ~ 500GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
5 BIT Attenuator - 852-MAATSS0022TR-3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 BIT Attenuator
852-MAATSS0022TR-3000
5 BIT Attenuator 852-MAATSS0022TR-3000
DIGITAL ATTENUATOR,LSB,5 BIT 0.5 Product overview: MAATSS0022TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0022TR-300 0 can be used for catalog matching and distributor lookup.

DIGITAL ATTENUATOR,LSB,5 BIT 0.5 Product overview: MAATSS0022TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0022TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - Attenuators - MAATSS0022TR-3000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
MAATSS0022TR-3000
RF and Wireless - Attenuators MAATSS0022TR-3000
DIGITAL ATTENUATOR,LSB,5 BIT 0.5

DIGITAL ATTENUATOR,LSB,5 BIT 0.5

Supplier's Site
Attenuators - MAATSS0022TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 15.5dB 500 MHz ~ 2.5 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Attenuators 15.5dB 500 MHz ~ 2.5 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAATSS0022TR-3000 1465-MAATSS0022TR-3000CT-ND 852-MAATSS0022TR-3000 MAATSS0022TR-3000 MAATSS0022TR-3000
Product Name Attenuator - Digitally Controlled Attenuators 5 BIT Attenuator RF and Wireless - Attenuators Attenuators
Number of Bits 5
Frequency 0.5000 to 2.5 GHz 0.5000 to 2.5 GHz 0.5000 to 2.5 GHz 0.5000 to 2.5 GHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D11913-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details