Radiall Attenuators R411820121

Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411820121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411820121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411820121
Attenuator - Fixed Coaxial R411820121
SMA Attenuator 20 dB 18 GHz 2W

SMA Attenuator 20 dB 18 GHz 2W

Supplier's Site Datasheet
RF Attenuators - 2859618 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859618
RF Attenuators 2859618
SMA plug-skt attenuator,20dB DC - 18GHz

SMA plug-skt attenuator,20dB DC - 18GHz

Supplier's Site
Attenuators - R411820121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411820121
Attenuators R411820121
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411820121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411820121
RF and Wireless - Attenuators R411820121
ATTENUATOR: SMA.75 20DB 18GHZ 2W

ATTENUATOR: SMA.75 20DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411820121-ND R411820121 2859618 R411820121 R411820121
Product Name Attenuators Attenuator - Fixed Coaxial RF Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details