pSemi Attenuators PE43614A-X

Description
ULTRACMOS RF DIGITAL STEP ATTENU
Request a Quote Datasheet
Description
ULTRACMOS RF DIGITAL STEP ATTENU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-PE43614A-XTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Attenuators - 1046-PE43614A-XCT-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Attenuators - 1046-PE43614A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43614A-X
Attenuator - Digitally Controlled PE43614A-X
The PE43614 is a 50 Ohm, HaRPTM technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to -point communication systems, and very small aperture terminals (VSAT).

The PE43614 is a 50 Ohm, HaRPTM technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to -point communication systems, and very small aperture terminals (VSAT).

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1046-PE43614A-XTR-ND PE43614A-X
Product Name Attenuators Attenuator - Digitally Controlled
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details