Radiall Attenuator - Fixed Coaxial R411808000

Description
SMA Attenuator 8 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 8 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411808000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411808000
Attenuator - Fixed Coaxial R411808000
SMA Attenuator 8 dB 15 GHz 2W

SMA Attenuator 8 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411808000
RF and Wireless - Attenuators R411808000
ATT SMA.75 8DB 15GHZ 2W

ATT SMA.75 8DB 15GHZ 2W

Supplier's Site
Attenuators - R411808000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411808000
Attenuators R411808000
RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411808000 R411808000 R411808000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details
Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details