Radiall Attenuators R412401000

Description
RF Attenuators 1dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412401000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412401000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412401000
Attenuator - Fixed Coaxial R412401000
BNC Attenuator 1 dB 2 GHz 2W

BNC Attenuator 1 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412401000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412401000
RF and Wireless - Attenuators R412401000
ATTENUATOR: BNC 1DB 2GHZ 2W 50OH

ATTENUATOR: BNC 1DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412401000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412401000
Attenuators R412401000
RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412401000-ND R412401000 R412401000 R412401000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 863-1001-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 32 dB
Package Type SOT-23-6
View Details
4 suppliers
Attenuators - 3157-DAT-15R5A-SP+CT-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type 20-VFQFN Exposed Pad
View Details