Radiall Attenuator - Fixed Coaxial R411714124

Description
3 GHz 1W 14 dB QMA Attenuator
Request a Quote Datasheet
Description
3 GHz 1W 14 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411714124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411714124
Attenuator - Fixed Coaxial R411714124
3 GHz 1W 14 dB QMA Attenuator

3 GHz 1W 14 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411714124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 14dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuators - R411714124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411714124
Attenuators R411714124
RF Attenuators 14dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 14dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411714124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411714124
RF and Wireless - Attenuators R411714124
ATTENUATOR: QMA 14DB 6GHZ 1W 50O

ATTENUATOR: QMA 14DB 6GHZ 1W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411714124 2201-R411714124-ND R411714124 R411714124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details