Radiall Attenuator - Fixed Coaxial R411703124

Description
6 GHz 1W 3 dB QMA Attenuator
Request a Quote Datasheet
Description
6 GHz 1W 3 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411703124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411703124
Attenuator - Fixed Coaxial R411703124
6 GHz 1W 3 dB QMA Attenuator

6 GHz 1W 3 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411703124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411703124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411703124
RF and Wireless - Attenuators R411703124
ATTENUATOR: QMA 3DB 6GHZ 1W 50OH

ATTENUATOR: QMA 3DB 6GHZ 1W 50OH

Supplier's Site
Attenuators - R411703124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411703124
Attenuators R411703124
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411703124 2201-R411703124-ND R411703124 R411703124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details