Radiall Attenuators R412430000

Description
RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412430000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412430000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412430000
Attenuator - Fixed Coaxial R412430000
BNC Attenuator 30 dB 2 GHz 2W

BNC Attenuator 30 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412430000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412430000
RF and Wireless - Attenuators R412430000
ATTENUATOR: BNC 30DB 2GHZ 2W 50O

ATTENUATOR: BNC 30DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412430000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412430000
Attenuators R412430000
RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412430000-ND R412430000 R412430000 R412430000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details