Radiall Attenuator - Fixed Coaxial R412407124

Description
BNC Attenuator 7 dB 3 GHz 1W
Request a Quote Datasheet
Description
BNC Attenuator 7 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412407124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412407124
Attenuator - Fixed Coaxial R412407124
BNC Attenuator 7 dB 3 GHz 1W

BNC Attenuator 7 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412407124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412407124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412407124
RF and Wireless - Attenuators R412407124
ATTENUATOR: BNC 7DB 3 GHZ 1W 50O

ATTENUATOR: BNC 7DB 3 GHZ 1W 50O

Supplier's Site
Attenuators - R412407124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412407124
Attenuators R412407124
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412407124 2201-R412407124-ND R412407124 R412407124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Jitter Attenuators - SI5342B-D12694-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details