pSemi Attenuators PE43650A-Z

Description
50 5BIT 15.5DB 0.5DB DIGITAL STE
Request a Quote Datasheet
Description
50 5BIT 15.5DB 0.5DB DIGITAL STE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-PE43650A-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
50 5BIT 15.5DB 0.5DB DIGITAL STE

50 5BIT 15.5DB 0.5DB DIGITAL STE

Buy Now Datasheet
Attenuators - 1046-PE43650A-ZCT-ND - DigiKey
Thief River Falls, MN, United States
50 5BIT 15.5DB 0.5DB DIGITAL STE

50 5BIT 15.5DB 0.5DB DIGITAL STE

Buy Now Datasheet
Attenuators - 1046-PE43650A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
50 5BIT 15.5DB 0.5DB DIGITAL STE

50 5BIT 15.5DB 0.5DB DIGITAL STE

Buy Now Datasheet
Attenuator - Digitally Controlled - PE43650A-Z - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43650A-Z
Attenuator - Digitally Controlled PE43650A-Z
The PE43650 is a high linearity, 5-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 15.5 dB attenuation range in 0.5 dB steps. The Peregrine 50 Ohm RF DSA provides multiple CMOS control interfaces. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. Performance does not change with VDD due to on-board regulator. This Peregrine DSA is available in a 4x4 mm 24-lead QFN footprint. The PE43650 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE43650 is a high linearity, 5-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 15.5 dB attenuation range in 0.5 dB steps. The Peregrine 50 Ohm RF DSA provides multiple CMOS control interfaces. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. Performance does not change with VDD due to on-board regulator. This Peregrine DSA is available in a 4x4 mm 24-lead QFN footprint.

The PE43650 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1046-PE43650A-ZDKR-ND PE43650A-Z
Product Name Attenuators Attenuator - Digitally Controlled
Attenuation 0.0 to 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details