Radiall Attenuator - Fixed Coaxial R412301124

Description
QN Attenuator 1 dB 3 GHz 1W
Request a Quote Datasheet
Description
QN Attenuator 1 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412301124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412301124
Attenuator - Fixed Coaxial R412301124
QN Attenuator 1 dB 3 GHz 1W

QN Attenuator 1 dB 3 GHz 1W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R412301124
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details