Radiall Attenuator - Fixed Coaxial R411830121

Description
Miniature Coaxial Attenuators SMA 2 Watt Standard Type
Request a Quote Datasheet
Description
Miniature Coaxial Attenuators SMA 2 Watt Standard Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411830121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411830121
Attenuator - Fixed Coaxial R411830121
Miniature Coaxial Attenuators SMA 2 Watt Standard Type

Miniature Coaxial Attenuators SMA 2 Watt Standard Type

Supplier's Site Datasheet
Attenuators - 2201-R411830121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R411830121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411830121
Attenuators R411830121
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411830121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411830121
RF and Wireless - Attenuators R411830121
ATTENUATOR: SMA.75 30DB 18GHZ 2W

ATTENUATOR: SMA.75 30DB 18GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411830121 2201-R411830121-ND R411830121 R411830121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details