Radiall Attenuators R411819124

Description
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411819124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411819124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411819124
Attenuator - Fixed Coaxial R411819124
SMA Attenuator 19 dB 6 GHz 1W

SMA Attenuator 19 dB 6 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411819124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411819124
RF and Wireless - Attenuators R411819124
ATTENUATOR: SMA.75 19DB 6GHZ 1W

ATTENUATOR: SMA.75 19DB 6GHZ 1W

Supplier's Site
Attenuators - R411819124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411819124
Attenuators R411819124
RF Attenuators 19dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411819124-ND R411819124 R411819124 R411819124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details