Richardson RFPD Attenuator - Digitally Controlled PE43508A-V

Description
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet
Description
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - PE43508A-V - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43508A-V
Attenuator - Digitally Controlled PE43508A-V
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT).

The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PE43508A-V
Product Name Attenuator - Digitally Controlled
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18N-20 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 20 dB
View Details
Attenuator - Fixed Coaxial - 18A-10 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 10 dB
View Details
Attenuator - Fixed Coaxial - 18AH-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18A-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details