pSemi Attenuators PE43610A-X

Description
ULTRACMOS RF DIGITAL STEP ATTENU
Request a Quote Datasheet
Description
ULTRACMOS RF DIGITAL STEP ATTENU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-PE43610A-XCT-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Attenuators - 1046-PE43610A-XTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Attenuators - 1046-PE43610A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS RF DIGITAL STEP ATTENU

ULTRACMOS RF DIGITAL STEP ATTENU

Buy Now Datasheet
Attenuator - Digitally Controlled - PE43610A-X - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
PE43610A-X
Attenuator - Digitally Controlled PE43610A-X
The PE43610 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 13 GHz. The PE43610 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43610 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43610 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 13 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43610 is manufactured on pSemi’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.

The PE43610 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 13 GHz. The PE43610 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT).

The PE43610 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43610 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 13 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE43610 is manufactured on pSemi’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1046-PE43610A-XCT-ND PE43610A-X
Product Name Attenuators Attenuator - Digitally Controlled
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details