Radiall Attenuator - Fixed Coaxial R412410000

Description
BNC Attenuator 10 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 10 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412410000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412410000
Attenuator - Fixed Coaxial R412410000
BNC Attenuator 10 dB 2 GHz 2W

BNC Attenuator 10 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412410000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412410000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412410000
RF and Wireless - Attenuators R412410000
ATTENUATOR: BNC 10DB 2GHZ 2W 50O

ATTENUATOR: BNC 10DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412410000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412410000
Attenuators R412410000
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412410000 2201-R412410000-ND R412410000 R412410000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Attenuators - 3157-FW-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers