Radiall Attenuator - Fixed Coaxial R413230150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413230150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413230150
Attenuator - Fixed Coaxial R413230150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R413230150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413230150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413230150
Attenuators R413230150
RF Attenuators 30dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R413230150 2201-R413230150-ND R413230150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency ? to 26.5 GHz 0.0 to 26.5 GHz
VSWR 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details