Richardson RFPD Attenuator - Digitally Controlled MAATCC0011

Description
MACOM's MAATCC0011 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0011 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are require. For dual supply designs without switching noise, use MAATCC0009.
Request a Quote Datasheet
Description
MACOM's MAATCC0011 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0011 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are require. For dual supply designs without switching noise, use MAATCC0009.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATCC0011 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0011
Attenuator - Digitally Controlled MAATCC0011
MACOM's MAATCC0011 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0011 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are require. For dual supply designs without switching noise, use MAATCC0009.

MACOM's MAATCC0011 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5dB total attenuation range. This device is in an PQFN plastic surface mount package. The MAATCC0011 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are require. For dual supply designs without switching noise, use MAATCC0009.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MAATCC0011
Product Name Attenuator - Digitally Controlled
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18AH-10 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 10 dB
View Details
Attenuator - Fixed Coaxial - 18B50W-10 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 10 dB
View Details
Attenuator - Fixed Coaxial - 18AH-30 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details