Radiall Attenuators R412502124

Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412502124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412502124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412502124
Attenuator - Fixed Coaxial R412502124
TNC Attenuator 2 dB, 3 GHz, 1W

TNC Attenuator 2 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - R412502124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412502124
Attenuators R412502124
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412502124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412502124
RF and Wireless - Attenuators R412502124
ATTENUATOR: TNC 2DB 3GHZ 1W 50OH

ATTENUATOR: TNC 2DB 3GHZ 1W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412502124-ND R412502124 R412502124 R412502124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.1000 GHz
VSWR 1.15 :1
View Details