Radiall Attenuators R412413000

Description
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412413000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 13dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412413000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412413000
Attenuator - Fixed Coaxial R412413000
BNC Attenuator 13 dB 2 GHz 2W

BNC Attenuator 13 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412413000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412413000
RF and Wireless - Attenuators R412413000
ATTENUATOR: BNC 13DB 2GHZ 2W 50O

ATTENUATOR: BNC 13DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412413000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412413000
Attenuators R412413000
RF Attenuators 13dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 13dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412413000-ND R412413000 R412413000 R412413000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details