Radiall Attenuator - Fixed Coaxial R412517124

Description
TNC Attenuator, 17 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator, 17 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412517124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412517124
Attenuator - Fixed Coaxial R412517124
TNC Attenuator, 17 dB, 3 GHz, 1W

TNC Attenuator, 17 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412517124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 17dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412517124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412517124
RF and Wireless - Attenuators R412517124
ATTENUATOR: TNC 17DB 3GHZ 1W 50O

ATTENUATOR: TNC 17DB 3GHZ 1W 50O

Supplier's Site
Attenuators - R412517124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412517124
Attenuators R412517124
RF Attenuators 17dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 17dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412517124 2201-R412517124-ND R412517124 R412517124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07847-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details