Radiall Attenuators R412704124

Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412704124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412704124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412704124
Attenuator - Fixed Coaxial R412704124
N Attenuator 4 dB 6 GHz 1W

N Attenuator 4 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - R412704124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412704124
Attenuators R412704124
RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412704124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412704124
RF and Wireless - Attenuators R412704124
ATTENUATOR: N 4DB 6GHZ 1W 50OHMS

ATTENUATOR: N 4DB 6GHZ 1W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412704124-ND R412704124 R412704124 R412704124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13774-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details