Richardson RFPD Attenuator - PCB Mount PCAF-6

Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet
Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAF-6 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAF-6
Attenuator - PCB Mount PCAF-6
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAF-6
Product Name Attenuator - PCB Mount
Frequency 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18AH-03 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 3 dB
View Details
Attenuator - Fixed Coaxial - 18AH-30 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18B-40 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 40 dB
View Details