Radiall Attenuator - Fixed Coaxial R411819000

Description
SMA Attenuator 19 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 19 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411819000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411819000
Attenuator - Fixed Coaxial R411819000
SMA Attenuator 19 dB 15 GHz 2W

SMA Attenuator 19 dB 15 GHz 2W

Supplier's Site Datasheet
Attenuators - R411819000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411819000
Attenuators R411819000
RF Attenuators 19dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
R411819000
RF and Wireless - Attenuators R411819000
ATT SMA.75 19DB 15GHZ 2W

ATT SMA.75 19DB 15GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411819000 R411819000 R411819000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-DAT-31R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers
Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details