Radiall Attenuators R412501124

Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412501124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412501124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412501124
Attenuator - Fixed Coaxial R412501124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412501124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412501124
RF and Wireless - Attenuators R412501124
ATTENUATOR: TNC 1DB 3GHZ 1W 50OH

ATTENUATOR: TNC 1DB 3GHZ 1W 50OH

Supplier's Site
Attenuators - R412501124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412501124
Attenuators R412501124
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412501124-ND R412501124 R412501124 R412501124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuator Pads - ATN3580-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
6 suppliers
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details