Radiall Attenuator - Fixed Coaxial R412504000

Description
TNC Attenuator 4 dB 2 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 4 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412504000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412504000
Attenuator - Fixed Coaxial R412504000
TNC Attenuator 4 dB 2 GHz 2W

TNC Attenuator 4 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412504000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412504000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412504000
Attenuators R412504000
RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412504000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412504000
RF and Wireless - Attenuators R412504000
ATTENUATOR: TNC 4DB 2GHZ 2W 50OH

ATTENUATOR: TNC 4DB 2GHZ 2W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412504000 2201-R412504000-ND R412504000 R412504000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers