Radiall Attenuator - Fixed Coaxial R413306000

Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 6 dB
Request a Quote Datasheet
Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 6 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413306000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413306000
Attenuator - Fixed Coaxial R413306000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 6 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 6 dB

Supplier's Site Datasheet
Attenuators - 2201-R413306000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413306000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413306000
Attenuators R413306000
RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413306000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413306000
RF and Wireless - Attenuators R413306000
ATTENUATOR: SMA 2.9 6DB 40GHZ 2W

ATTENUATOR: SMA 2.9 6DB 40GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413306000 2201-R413306000-ND R413306000 R413306000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 19.8 dB
View Details