Radiall Attenuator - Fixed Coaxial R412512124

Description
TNC Attenuator 12 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator 12 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412512124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412512124
Attenuator - Fixed Coaxial R412512124
TNC Attenuator 12 dB, 3 GHz, 1W

TNC Attenuator 12 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412512124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 12dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412512124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412512124
RF and Wireless - Attenuators R412512124
ATTENUATOR: TNC 12DB 3GHZ 1W 50O

ATTENUATOR: TNC 12DB 3GHZ 1W 50O

Supplier's Site
Attenuators - R412512124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412512124
Attenuators R412512124
RF Attenuators 12dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412512124 2201-R412512124-ND R412512124 R412512124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details