Radiall Attenuator - Fixed Coaxial R412703000

Description
N Attenuator 3 dB 2 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 3 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412703000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412703000
Attenuator - Fixed Coaxial R412703000
N Attenuator 3 dB 2 GHz 2W

N Attenuator 3 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412703000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412703000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412703000
RF and Wireless - Attenuators R412703000
ATTENUATOR: N 3DB 2GHZ 2W 50OHMS

ATTENUATOR: N 3DB 2GHZ 2W 50OHMS

Supplier's Site
Attenuators - R412703000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412703000
Attenuators R412703000
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412703000 2201-R412703000-ND R412703000 R412703000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details